onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C648NLT4G NVD5C648NLT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929525-NVD5C648NLT4G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NVD5C648 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929525-NVD5C648NLT4G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NVD5C648 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C648NLT4G - 929525-NVD5C648NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C648NLT4G
929525-NVD5C648NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C648NLT4G 929525-NVD5C648NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 929525-NVD5C648NLT4G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NVD5C648 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929525-NVD5C648NLT4G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVD5C648
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 89A DPAK MOSFET Transistor
278-NVD5C648NLT4G
N-Channel 60V 89A DPAK MOSFET Transistor 278-NVD5C648NLT4G
Single N-Channel Power MOSFET 60V, 89A, 4.1mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C648NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 89A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 89A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C648NLT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 89A, 4.1mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C648NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 89A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 89A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C648NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVD5C648NLT4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5C648NLT4GDKR-ND
Single FETs, MOSFETs 488-NVD5C648NLT4GDKR-ND
MOSFET N-CH 60V 18A/89A DPAK

MOSFET N-CH 60V 18A/89A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVD5C648NLT4GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5C648NLT4GCT-ND
Single FETs, MOSFETs 488-NVD5C648NLT4GCT-ND
MOSFET N-CH 60V 18A/89A DPAK

MOSFET N-CH 60V 18A/89A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVD5C648NLT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5C648NLT4GTR-ND
Single FETs, MOSFETs 488-NVD5C648NLT4GTR-ND
N-Channel 60V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK

N-Channel 60V 18A (Ta), 89A (Tc) 3.1W (Ta), 72W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N-Ch, 60V, 89A, 175Deg C, 72W Rohs Compliant Onsemi - 54AH9517 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 89A, 175Deg C, 72W Rohs Compliant Onsemi
54AH9517
Mosfet, N-Ch, 60V, 89A, 175Deg C, 72W Rohs Compliant Onsemi 54AH9517
MOSFET, N-CH, 60V, 89A, 175DEG C, 72W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 89A, 175DEG C, 72W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL DPAK

MOSFET T6 60V LL DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVD5C648NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVD5C648NLT4G
Single FETs, MOSFETs NVD5C648NLT4G
MOSFET N-CH 60V 18A/89A DPAK

MOSFET N-CH 60V 18A/89A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5C648NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5C648NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5C648NLT4G
MOSFET N-CH 60V 18A/89A DPAK

MOSFET N-CH 60V 18A/89A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 929525-NVD5C648NLT4G 278-NVD5C648NLT4G 488-NVD5C648NLT4GDKR-ND 54AH9517 NVD5C648NLT4G NVD5C648NLT4G NVD5C648NLT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C648NLT4G N-Channel 60V 89A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 89A, 175Deg C, 72W Rohs Compliant Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers