Win Source Part Number: 1011197-NVD5C464NT4G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 59A (Tc)
Rds On (Max) @ Id, Vgs: 5.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3W (Ta), 40W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVD5C464NT4GOSDKR,NV
Base Product Number: NVD5C464
Drive Voltage (Max Rds On, Min Rds On): 10V
Single N-Channel Power MOSFET, 40V, 59A, 5.8mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C464NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 59A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 59A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C464NT4G can be used for catalog matching and distributor lookup.
N-Channel 40V 16A (Ta), 59A (Tc) 3W (Ta), 40W (Tc) Surface Mount DPAK
N-Channel 40V 16A (Ta), 59A (Tc) 3W (Ta), 40W (Tc) Surface Mount DPAK
N-Channel 40V 16A (Ta), 59A (Tc) 3W (Ta), 40W (Tc) Surface Mount DPAK
MOSFET N-CH 40V 16A/59A DPAK
MOSFET N-CH 40V 16A/59A DPAK
MOSFET, N-CH, 40V, 59A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:59A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1011197-NVD5C464NT4G | 278-NVD5C464NT4G | NVD5C464NT4GOSDKR-ND | NVD5C464NT4G | NVD5C464NT4G | 48AC1739 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 40V 59A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 59A, To-252-3; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 3000 to 40000 milliwatts | 3000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | |
| Transistor Grade / Operating Range | Automotive |