T6 40V DPAK EXPANSION AND Product overview: NVD5C464NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C464NLT4G can be used for catalog matching and distributor lookup.
T6 40V DPAK EXPANSION AND
T6 40V DPAK EXPANSION AND
Win Source Part Number: 988155-NVD5C464NLT4G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 64A (Tc)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2832-NVD5C464NLT4GTR
Base Product Number: NVD5C464
T6 40V DPAK EXPANSION AND
T6 40V DPAK EXPANSION AND
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVD5C464NLT4G | 488-NVD5C464NLT4GDKR-ND | 988155-NVD5C464NLT4G | NVD5C464NLT4G | NVD5C464NLT4G | NVD5C464NLT4G |
| Product Name | 40V DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | |||||
| PD | 3100 milliwatts | |||||
| TJ | -55 C (-67 F) |