onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5802NT4G-VF01 NVD5802NT4G-VF01

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084108-NVD5802NT4G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 93.75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.4A (Ta), 101A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 5300pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084108-NVD5802NT4G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 93.75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.4A (Ta), 101A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 5300pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5802NT4G-VF01 - 1084108-NVD5802NT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5802NT4G-VF01
1084108-NVD5802NT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5802NT4G-VF01 1084108-NVD5802NT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1084108-NVD5802NT4G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 93.75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 16.4A (Ta), 101A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 5300pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084108-NVD5802NT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 93.75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 16.4A (Ta), 101A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 5300pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NVD5802NT4G-VF01-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5802NT4G-VF01-ND
Single FETs, MOSFETs NVD5802NT4G-VF01-ND
N-Channel 40V 16.4A (Ta), 101A (Tc) 2.5W (Ta), 93.75W (Tc) Surface Mount DPAK

N-Channel 40V 16.4A (Ta), 101A (Tc) 2.5W (Ta), 93.75W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
40V 16.4A 101A DPAK MOSFET Transistor
278-NVD5802NT4G-VF01
40V 16.4A 101A DPAK MOSFET Transistor 278-NVD5802NT4G-VF01
MOSFET N-CH 40V 16.4A/101A DPAK Product overview: NVD5802NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16.4A, 101A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.4A, 101A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5802NT4G-VF01 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 16.4A/101A DPAK Product overview: NVD5802NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16.4A, 101A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.4A, 101A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5802NT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5802NT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5802NT4G-VF01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5802NT4G-VF01
MOSFET N-CH 40V 16.4A/101A DPAK

MOSFET N-CH 40V 16.4A/101A DPAK

Supplier's Site
MOSFET NFET DPAK 40V 110A 6.5MOH

MOSFET NFET DPAK 40V 110A 6.5MOH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084108-NVD5802NT4G-VF01 NVD5802NT4G-VF01-ND 278-NVD5802NT4G-VF01 NVD5802NT4G-VF01 NVD5802NT4G-VF01
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5802NT4G-VF01 Single FETs, MOSFETs 40V 16.4A 101A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 2500 to 93750 milliwatts 2500 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data