Single P-Channel Power MOSFET -60V, -61A, 16mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD5117PLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -61A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -61A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5117PLT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232703-NVD5117PLT4G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
P-Channel 60V 11A (Ta), 61A (Tc) 4.1W (Ta), 118W (Tc) Surface Mount DPAK
MOSFET P-CH 60V 11A/61A DPAK
MOSFET P-CH 60V 11A/61A DPAK
MOSFET, P CHANNEL, -60V, 0.016OHM, -61A, TO-252-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:61A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVD5117PLT4G | 1232703-NVD5117PLT4G | NVD5117PLT4GOSTR-ND | NVD5117PLT4G | NVD5117PLT4G | 85W3193 |
| Product Name | P-Channel -60V -61A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5117PLT4G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P Channel, -60V, 0.016Ohm, -61A, To-252-3; Transistor Polarity Onsemi |
| PD | 118000 milliwatts | 4100 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |||
| Transistor Grade / Operating Range | Automotive |