onsemi 30V 13.1A DPAK MOSFET Transistor NVD4809NT4G

Description
Trans MOSFET N-CH 30V 13.1A 3-Pin DPAK T/R Product overview: NVD4809NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4809NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 13.1A 3-Pin DPAK T/R Product overview: NVD4809NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4809NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13.1A DPAK MOSFET Transistor
278-NVD4809NT4G
30V 13.1A DPAK MOSFET Transistor 278-NVD4809NT4G
Trans MOSFET N-CH 30V 13.1A 3-Pin DPAK T/R Product overview: NVD4809NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4809NT4G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 13.1A 3-Pin DPAK T/R Product overview: NVD4809NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4809NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVD4809NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD4809NT4G-ND
Single FETs, MOSFETs NVD4809NT4G-ND
N-Channel 30V 9.6A (Ta), 58A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK-3

N-Channel 30V 9.6A (Ta), 58A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4809NT4G - 1084098-NVD4809NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4809NT4G
1084098-NVD4809NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4809NT4G 1084098-NVD4809NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1084098-NVD4809NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 11.5V Max Input Capacitance: 1456pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084098-NVD4809NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 11.5V
Max Input Capacitance: 1456pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD4809NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD4809NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD4809NT4G
MOSFET N-CH 30V 9.6A/58A DPAK-3

MOSFET N-CH 30V 9.6A/58A DPAK-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVD4809NT4G NVD4809NT4G-ND 1084098-NVD4809NT4G NVD4809NT4G
Product Name 30V 13.1A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4809NT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 52000 milliwatts 1400 to 52000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products