Manufacturer: ON Semiconductor
Win Source Part Number: 1232701-NVD4806NT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Single N-Channel Power MOSFET 30V, 76A, 6mΩ Power MOSFET 30V 76A 6 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD4806NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 76A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD4806NT4G can be used for catalog matching and distributor lookup.
N-Channel 30V 11.3A (Ta), 79A (Tc) 1.4W (Ta), 68W (Tc) Surface Mount DPAK
MOSFET N-CH 30V 76A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232701-NVD4806NT4G | 278-NVD4806NT4G | NVD4806NT4GOSTR-ND | NVD4806NT4G | NVD4806NT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4806NT4G | N-Channel SMD 30V 76A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 68000 milliwatts | ||||
| TJ | -55 C (-67 F) |