onsemi 30V 14A DPAK MOSFET Transistor NVD4804NT4G-VF01

Description
MOSFET N-CH 30V 14A DPAK Product overview: NVD4804NT4G-VF01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NVD4804NT4G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 14A DPAK Product overview: NVD4804NT4G-VF01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NVD4804NT4G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 14A DPAK MOSFET Transistor
285-NVD4804NT4G-VF01
30V 14A DPAK MOSFET Transistor 285-NVD4804NT4G-VF01
MOSFET N-CH 30V 14A DPAK Product overview: NVD4804NT4G-VF01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NVD4804NT4G-VF01 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A DPAK Product overview: NVD4804NT4G-VF01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NVD4804NT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4804NT4G-VF01 - 1084093-NVD4804NT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4804NT4G-VF01
1084093-NVD4804NT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4804NT4G-VF01 1084093-NVD4804NT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1084093-NVD4804NT4G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.43W (Ta), 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14.5A (Ta), 124A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 40nC @ 4.5V Max Input Capacitance: 4490pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 30A, 11.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084093-NVD4804NT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.43W (Ta), 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.5A (Ta), 124A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4490pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 30A, 11.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVD4804NT4G-VF01-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD4804NT4G-VF01-ND
Single FETs, MOSFETs 488-NVD4804NT4G-VF01-ND
POWER MOSFET 30V, 117A, 4 MOHM,

POWER MOSFET 30V, 117A, 4 MOHM,

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-NVD4804NT4G-VF01 1084093-NVD4804NT4G-VF01 488-NVD4804NT4G-VF01-ND
Product Name 30V 14A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD4804NT4G-VF01 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 1430 milliwatts 1430 to 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Reel - TR SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data