Manufacturer: ON Semiconductor
Win Source Part Number: 1232698-NVD2955T4G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Power MOSFET -60V, -12A, 180 mOhm, Single P-Channel, DPAK. Power MOSFET -60V -12A 180 mOhm Single P-Channel DPAK, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD2955T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, 180 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, 180 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD2955T4G can be used for catalog matching and distributor lookup.
P-Channel 60V 12A (Ta) 55W (Ta) Surface Mount DPAK
MOSFET P-CH 60V 12A DPAK
MOSFET P-CH 60V 12A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232698-NVD2955T4G | 278-NVD2955T4G | NVD2955T4GOSTR-ND | NVD2955T4G | NVD2955T4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD2955T4G | P-Channel -60V -12A 180 mOhm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 55000 milliwatts | 55000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Transistor Grade / Operating Range | Automotive |