N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF
N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF
N-Channel 60V 54A (Ta), 470A (Tc) 4.2W (Ta), 314W (Tc) Surface Mount 8-HPSOF
MOSFET N-CH 60V 54A/470A 8HPSOF
MOSFET N-CH 60V 54A/470A 8HPSOF
MOSFET, N-CH, 60V, 470A, 175DEG C, 314W ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVBLS0D7N06CCT-ND | NVBLS0D7N06C | NVBLS0D7N06C | 54AH9512 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 470A, 175Deg C, 314W Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSFN | 8-PowerSFN | 8-PowerSFN | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |