onsemi 1200V 30A MOSFET Transistor NVBG080N120SC1

Description
SICFET N-CH 1200V 30A D2PAK-7 Product overview: NVBG080N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG080N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SICFET N-CH 1200V 30A D2PAK-7 Product overview: NVBG080N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG080N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A MOSFET Transistor
278-NVBG080N120SC1
1200V 30A MOSFET Transistor 278-NVBG080N120SC1
SICFET N-CH 1200V 30A D2PAK-7 Product overview: NVBG080N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG080N120SC1 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 30A D2PAK-7 Product overview: NVBG080N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG080N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Drive Voltage (Max Rds On, Min Rds On): 20V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG080N120SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG080N120SC1TR-ND
Single FETs, MOSFETs 5556-NVBG080N120SC1TR-ND
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG080N120SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG080N120SC1CT-ND
Single FETs, MOSFETs 5556-NVBG080N120SC1CT-ND
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG080N120SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG080N120SC1DKR-ND
Single FETs, MOSFETs 5556-NVBG080N120SC1DKR-ND
N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 30A (Tc) 179W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVBG080N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBG080N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVBG080N120SC1
SICFET N-CH 1200V 30A D2PAK-7

SICFET N-CH 1200V 30A D2PAK-7

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi - 82AH7669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi
82AH7669
Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi 82AH7669
MOSFET, N-CH, 1.2KV, 30A, TO-263HV ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 30A, TO-263HV ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVBG080N120SC1 5556-NVBG080N120SC1TR-ND NVBG080N120SC1 82AH7669
Product Name 1200V 30A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 30A, To-263Hv Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
Transconductance 0.0110 kS
PD 179 milliwatts
Unlock Full Specs
to access all available technical data