ONSEMI
NVBG075N065SC1 -- SINGLE FETS, MOSFETS
onsemi
Single FETs, MOSFETs
NVBG075N065SC1
Description
SIC MOS D2PAK-7L 650V
-
DigiKey
-
DigiKey
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
SIC MOS D2PAK-7L 650V
Request a Quote
Email Supplier
Datasheet
Suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBG075N065SC1
Supplier's Site
Technical Specifications
|
Product Category
|
Transistors |
RF Transistors |
|
Product Number
|
5556-NVBG075N065SC1DKR-ND |
NVBG075N065SC1 |
|
Product Name
|
Single FETs, MOSFETs |
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
|
Polarity
|
N-Channel
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
Package Type
TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range
Automotive
View Details
7 suppliers
Transistor Technology / Material
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type
NI-360
Power Gain
14 dB
View Details