onsemi 1200V MOSFET Transistor NVBG040N120SC1

Description
SiC MOSFET, N-Ch, 1200V, 40mΩ, D2PAK-7L Product overview: NVBG040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG040N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SiC MOSFET, N-Ch, 1200V, 40mΩ, D2PAK-7L Product overview: NVBG040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG040N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V MOSFET Transistor
278-NVBG040N120SC1
1200V MOSFET Transistor 278-NVBG040N120SC1
SiC MOSFET, N-Ch, 1200V, 40mΩ, D2PAK-7L Product overview: NVBG040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG040N120SC1 can be used for catalog matching and distributor lookup.

SiC MOSFET, N-Ch, 1200V, 40mΩ, D2PAK-7L Product overview: NVBG040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG040N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5556-NVBG040N120SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG040N120SC1DKR-ND
Single FETs, MOSFETs 5556-NVBG040N120SC1DKR-ND
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG040N120SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG040N120SC1CT-ND
Single FETs, MOSFETs 5556-NVBG040N120SC1CT-ND
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG040N120SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG040N120SC1TR-ND
Single FETs, MOSFETs 5556-NVBG040N120SC1TR-ND
N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

N-Channel 1200V 60A (Tc) 357W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338628-NVBG040N120SC1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338628-NVBG040N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338628-NVBG040N120SC1
Win Source Part Number: 1338628-NVBG040N120S C1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 800 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Power Dissipation (Max): 357W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-8, D²Pak (7 Leads + Tab) , TO-263CA Supplier Device Package: D2PAK-7 Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVBG040 Drive Voltage (Max Rds On, Min Rds On): 20V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 56mOhm @ 35A, 20V Vgs(th) (Max) @ Id: 4.3V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1789 pF @ 800 V

Win Source Part Number: 1338628-NVBG040N120SC1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 800
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Power Dissipation (Max): 357W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-8, D²Pak (7 Leads + Tab) , TO-263CA
Supplier Device Package: D2PAK-7
Vgs (Max): +25V, -15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVBG040
Drive Voltage (Max Rds On, Min Rds On): 20V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 56mOhm @ 35A, 20V
Vgs(th) (Max) @ Id: 4.3V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1789 pF @ 800 V

Buy Now Datasheet
Single FETs, MOSFETs - NVBG040N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVBG040N120SC1
Single FETs, MOSFETs NVBG040N120SC1
TRANS SJT N-CH 1200V 60A D2PAK-7

TRANS SJT N-CH 1200V 60A D2PAK-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVBG040N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBG040N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVBG040N120SC1
TRANS SJT N-CH 1200V 60A D2PAK-7

TRANS SJT N-CH 1200V 60A D2PAK-7

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi - 74AH4856 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi
74AH4856
Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi 74AH4856
MOSFET, N-CH, 1.2KV, 60A, TO-263HV ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 60A, TO-263HV ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVBG040N120SC1 5556-NVBG040N120SC1DKR-ND 1338628-NVBG040N120SC1 NVBG040N120SC1 NVBG040N120SC1 74AH4856
Product Name 1200V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 60A, To-263Hv Rohs Compliant Onsemi
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA SOT3 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3; TO-263
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data