onsemi Single FETs, MOSFETs NVBG025N065SC1

Description
SIC MOS D2PAK-7L 650V
Request a Quote Datasheet
Description
SIC MOS D2PAK-7L 650V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVBG025N065SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG025N065SC1CT-ND
Single FETs, MOSFETs 5556-NVBG025N065SC1CT-ND
SIC MOS D2PAK-7L 650V

SIC MOS D2PAK-7L 650V

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG025N065SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG025N065SC1TR-ND
Single FETs, MOSFETs 5556-NVBG025N065SC1TR-ND
SIC MOS D2PAK-7L 650V

SIC MOS D2PAK-7L 650V

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG025N065SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG025N065SC1DKR-ND
Single FETs, MOSFETs 5556-NVBG025N065SC1DKR-ND
SIC MOS D2PAK-7L 650V

SIC MOS D2PAK-7L 650V

Buy Now Datasheet
Singapore, Singapore
650V MOSFET Transistor
278-NVBG025N065SC1
650V MOSFET Transistor 278-NVBG025N065SC1
SIC MOS D2PAK-7L 650V Product overview: NVBG025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG025N065SC1 can be used for catalog matching and distributor lookup.

SIC MOS D2PAK-7L 650V Product overview: NVBG025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG025N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Sic Mos D2Pak-7L 650V Onsemi - 57AK6422 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mos D2Pak-7L 650V Onsemi
57AK6422
Sic Mos D2Pak-7L 650V Onsemi 57AK6422
SIC MOS D2PAK-7L 650V

SIC MOS D2PAK-7L 650V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVBG025N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBG025N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVBG025N065SC1
SIC MOS D2PAK-7L 650V

SIC MOS D2PAK-7L 650V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 5556-NVBG025N065SC1CT-ND 278-NVBG025N065SC1 57AK6422 NVBG025N065SC1
Product Name Single FETs, MOSFETs 650V MOSFET Transistor Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Sic Mos D2Pak-7L 650V Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Tape & Reel (TR) SOT3 TO-3 D2PAK-7
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details