onsemi Single FETs, MOSFETs NVBG022N120M3S

Description
SIC MOS D2PAK-7L 22MOHM 1200V
Request a Quote Datasheet
Description
SIC MOS D2PAK-7L 22MOHM 1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVBG022N120M3SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG022N120M3SDKR-ND
Single FETs, MOSFETs 5556-NVBG022N120M3SDKR-ND
SIC MOS D2PAK-7L 22MOHM 1200V

SIC MOS D2PAK-7L 22MOHM 1200V

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG022N120M3STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG022N120M3STR-ND
Single FETs, MOSFETs 5556-NVBG022N120M3STR-ND
SIC MOS D2PAK-7L 22MOHM 1200V

SIC MOS D2PAK-7L 22MOHM 1200V

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG022N120M3SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG022N120M3SCT-ND
Single FETs, MOSFETs 5556-NVBG022N120M3SCT-ND
SIC MOS D2PAK-7L 22MOHM 1200V

SIC MOS D2PAK-7L 22MOHM 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVBG022N120M3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBG022N120M3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVBG022N120M3S
SIC MOS D2PAK-7L 22MOHM 1200V

SIC MOS D2PAK-7L 22MOHM 1200V

Supplier's Site
Sic Mosfet, N-Ch, 18V, 58A, To-263Hv; Mosfet Module Configuration Onsemi - 47AK6053 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 58A, To-263Hv; Mosfet Module Configuration Onsemi
47AK6053
Sic Mosfet, N-Ch, 18V, 58A, To-263Hv; Mosfet Module Configuration Onsemi 47AK6053
SIC MOSFET, N-CH, 18V, 58A, TO-263HV; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:58A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:18V; Power Dissipation:234W RoHS Compliant: Yes

SIC MOSFET, N-CH, 18V, 58A, TO-263HV; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:58A; Drain Source Voltage Vds:1.2kV; No. of Pins:7Pins; Rds(on) Test Voltage:18V; Power Dissipation:234W RoHS Compliant: Yes

Supplier's Site Datasheet
Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi - 47AK6827 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi
47AK6827
Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi 47AK6827
SIC MOSFET, N-CH, 1.2KV, 58A, D2PAK ROHS COMPLIANT: YES

SIC MOSFET, N-CH, 1.2KV, 58A, D2PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NVBG022N120M3SDKR-ND NVBG022N120M3S 47AK6053 47AK6827
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 18V, 58A, To-263Hv; Mosfet Module Configuration Onsemi Sic Mosfet, N-Ch, 1.2Kv, 58A, D2Pak Rohs Compliant Onsemi
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA D2PAK-7 TO-3; TO-263 TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details