onsemi Single FETs, MOSFETs NVBG020N090SC1

Description
N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVBG020N090SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG020N090SC1CT-ND
Single FETs, MOSFETs 5556-NVBG020N090SC1CT-ND
N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7

N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG020N090SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG020N090SC1TR-ND
Single FETs, MOSFETs 5556-NVBG020N090SC1TR-ND
N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7

N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVBG020N090SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVBG020N090SC1DKR-ND
Single FETs, MOSFETs 5556-NVBG020N090SC1DKR-ND
N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7

N-Channel 900V 9.8A (Ta), 112A (Tc) 3.7W (Ta), 477W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Singapore, Singapore
900V MOSFET Transistor
278-NVBG020N090SC1
900V MOSFET Transistor 278-NVBG020N090SC1
SiC MOSFET, N-Ch, 900V, 20mΩ, D2PAK-7L Product overview: NVBG020N090SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG020N090SC1 can be used for catalog matching and distributor lookup.

SiC MOSFET, N-Ch, 900V, 20mΩ, D2PAK-7L Product overview: NVBG020N090SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBG020N090SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Product Status FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 900 V Mounting Type: Surface Mount Supplier Device Package: D2PAK-7

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Product Status
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 900 V
Mounting Type: Surface Mount
Supplier Device Package: D2PAK-7

Buy Now Datasheet
Mosfet, N-Ch, 900V, 112A, 175Deg C, 477W Rohs Compliant Onsemi - 54AH9511 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 112A, 175Deg C, 477W Rohs Compliant Onsemi
54AH9511
Mosfet, N-Ch, 900V, 112A, 175Deg C, 477W Rohs Compliant Onsemi 54AH9511
MOSFET, N-CH, 900V, 112A, 175DEG C, 477W ROHS COMPLIANT: YES

MOSFET, N-CH, 900V, 112A, 175DEG C, 477W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVBG020N090SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVBG020N090SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVBG020N090SC1
SICFET N-CH 900V 9.8A/112A D2PAK

SICFET N-CH 900V 9.8A/112A D2PAK

Supplier's Site
Single FETs, MOSFETs - NVBG020N090SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVBG020N090SC1
Single FETs, MOSFETs NVBG020N090SC1
SICFET N-CH 900V 9.8A/112A D2PAK

SICFET N-CH 900V 9.8A/112A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NVBG020N090SC1CT-ND 278-NVBG020N090SC1 54AH9511 NVBG020N090SC1 NVBG020N090SC1
Product Name Single FETs, MOSFETs 900V MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Mosfet, N-Ch, 900V, 112A, 175Deg C, 477W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA SOT3 TO-3 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data