onsemi Single FETs, MOSFETs NVB60N06T4G

Description
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVB60N06T4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB60N06T4G-ND
Single FETs, MOSFETs NVB60N06T4G-ND
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK

N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB60N06T4G - 1084083-NVB60N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB60N06T4G
1084083-NVB60N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB60N06T4G 1084083-NVB60N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1084083-NVB60N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 150W (Tj) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 3220pF @ 25V Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084083-NVB60N06T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 150W (Tj)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 3220pF @ 25V
Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel 60V 60A MOSFET Transistor
278-NVB60N06T4G
N-Channel 60V 60A MOSFET Transistor 278-NVB60N06T4G
N-Channel Power MOSFET 60V, 60A, 14mΩ Power MOSFET 60V 60A 14 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NVB60N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB60N06T4G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 60V, 60A, 14mΩ Power MOSFET 60V 60A 14 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NVB60N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB60N06T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB60N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB60N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB60N06T4G
MOSFET N-CH 60V 60A D2PAK

MOSFET N-CH 60V 60A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVB60N06T4G-ND 1084083-NVB60N06T4G 278-NVB60N06T4G NVB60N06T4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB60N06T4G N-Channel 60V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
30V 5.3A MOSFET Transistor - 289-AUIRF7303QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers