onsemi Single FETs, MOSFETs NVB5405NT4G

Description
N-Channel 40V 16.5A (Ta), 116A (Tc) 3W (Ta), 150W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 40V 16.5A (Ta), 116A (Tc) 3W (Ta), 150W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVB5405NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB5405NT4G-ND
Single FETs, MOSFETs NVB5405NT4G-ND
N-Channel 40V 16.5A (Ta), 116A (Tc) 3W (Ta), 150W (Tc) Surface Mount D²PAK

N-Channel 40V 16.5A (Ta), 116A (Tc) 3W (Ta), 150W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324720-NVB5405NT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324720-NVB5405NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324720-NVB5405NT4G
Manufacturer: onsemi Win Source Part Number: 1324720-NVB5405NT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16.5A, 116A (Tc) Rds On (Max) @ Id, Vgs: 5.8mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3W, 150W (Tc) Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 32 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Fake Threat In the Open Market: 75 REACH Status: REACH Unaffected Other Part Number: 2156-NVB5405NT4G-488 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1324720-NVB5405NT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16.5A, 116A (Tc)
Rds On (Max) @ Id, Vgs: 5.8mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3W, 150W (Tc)
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 32 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
Other Part Number: 2156-NVB5405NT4G-488
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 116A MOSFET Transistor
278-NVB5405NT4G
N-Channel 40V 116A MOSFET Transistor 278-NVB5405NT4G
Single N-Channel Power MOSFET 40V, 116A, 5.8mΩ, D2PAK 2 LEAD, 800-REEL Product overview: NVB5405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB5405NT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 116A, 5.8mΩ, D2PAK 2 LEAD, 800-REEL Product overview: NVB5405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB5405NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB5405NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB5405NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB5405NT4G
MOSFET N-CH 40V 16.5A/116A D2PAK

MOSFET N-CH 40V 16.5A/116A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVB5405NT4G-ND 1324720-NVB5405NT4G 278-NVB5405NT4G NVB5405NT4G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 116A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

40V 75A TO220 MOSFET Transistor - 278-AUIRF4104 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details