onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs NVB190N65S3F

Description
Win Source Part Number: 1356346-NVB190N65S3F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101, SuperFET® III Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Base Product Number: NVB190 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 430µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1605 pF @ 400 V Power Dissipation (Max): 162W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1356346-NVB190N65S3F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101, SuperFET® III Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Base Product Number: NVB190 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 430µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1605 pF @ 400 V Power Dissipation (Max): 162W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356346-NVB190N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356346-NVB190N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356346-NVB190N65S3F
Win Source Part Number: 1356346-NVB190N65S3F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101, SuperFET® III Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Base Product Number: NVB190 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 430µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1605 pF @ 400 V Power Dissipation (Max): 162W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356346-NVB190N65S3F
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101, SuperFET® III
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK-3 (TO-263-3)
Base Product Number: NVB190
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 5V @ 430µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1605 pF @ 400 V
Power Dissipation (Max): 162W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 20 A MOSFET Transistor
278-NVB190N65S3F
N-Channel 650 V 20 A MOSFET Transistor 278-NVB190N65S3F
Single N-Channel Power MOSFET SUPERFET® III, FRFET®, 650 V , 20 A, 190 mΩ, D2PAK, 800-REEL Product overview: NVB190N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB190N65S3F can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET SUPERFET® III, FRFET®, 650 V , 20 A, 190 mΩ, D2PAK, 800-REEL Product overview: NVB190N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB190N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVB190N65S3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVB190N65S3FCT-ND
Single FETs, MOSFETs 488-NVB190N65S3FCT-ND
N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVB190N65S3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVB190N65S3FDKR-ND
Single FETs, MOSFETs 488-NVB190N65S3FDKR-ND
N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVB190N65S3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVB190N65S3FTR-ND
Single FETs, MOSFETs 488-NVB190N65S3FTR-ND
N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
MOSFETs - 1952666 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952666
MOSFETs 1952666
NVB190N65S3F MOSFETs

NVB190N65S3F MOSFETs

Supplier's Site
MOSFETs - 1952667 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952667
MOSFETs 1952667
NVB190N65S3F MOSFETs

NVB190N65S3F MOSFETs

Supplier's Site
MOSFETs - 1952667P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952667P
MOSFETs 1952667P
NVB190N65S3F MOSFETs

NVB190N65S3F MOSFETs

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB190N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB190N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB190N65S3F
MOSFET N-CH 650V 20A D2PAK-3

MOSFET N-CH 650V 20A D2PAK-3

Supplier's Site
Single FETs, MOSFETs - NVB190N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVB190N65S3F
Single FETs, MOSFETs NVB190N65S3F
MOSFET N-CH 650V 20A D2PAK-3

MOSFET N-CH 650V 20A D2PAK-3

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Onsemi - 41AH2118 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Onsemi
41AH2118
Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Onsemi 41AH2118
MOSFET, N-CH, 650V, 20A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 20A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1356346-NVB190N65S3F 278-NVB190N65S3F 488-NVB190N65S3FCT-ND 1952666 1952667P NVB190N65S3F NVB190N65S3F 41AH2118
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 650 V 20 A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 162000 milliwatts 162000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2pak TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data