N-Channel 650V 30A (Tc) 227W (Tc) Surface Mount D²PAK-3 (TO-263-3)
SF3 650V EASY 99MOHM D2PAK AUTO
SF3 650V EASY 99MOHM D2PAK AUTO
SF3 650V EASY 99MOHM D2PAK AUTO
SF3 650V EASY 99MOHM D2PAK AUTO
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVB099N65S3TR-ND | NVB099N65S3 | NVB099N65S3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |