onsemi Single FETs, MOSFETs NVB082N65S3F

Description
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet
Description
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVB082N65S3FOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB082N65S3FOSTR-ND
Single FETs, MOSFETs NVB082N65S3FOSTR-ND
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NVB082N65S3FOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB082N65S3FOSCT-ND
Single FETs, MOSFETs NVB082N65S3FOSCT-ND
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NVB082N65S3FOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB082N65S3FOSDKR-ND
Single FETs, MOSFETs NVB082N65S3FOSDKR-ND
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
MOSFETs - 1861481P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1861481P
MOSFETs 1861481P
ON Semiconductor, NVB082N65S3F

ON Semiconductor, NVB082N65S3F

Supplier's Site
MOSFETs - 1861481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1861481
MOSFETs 1861481
ON Semiconductor, NVB082N65S3F

ON Semiconductor, NVB082N65S3F

Supplier's Site
MOSFETs - 1861281 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1861281
MOSFETs 1861281
ON Semiconductor, NVB082N65S3F

ON Semiconductor, NVB082N65S3F

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB082N65S3F - 845228-NVB082N65S3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB082N65S3F
845228-NVB082N65S3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB082N65S3F 845228-NVB082N65S3F
Manufacturer: ON Semiconductor Win Source Part Number: 845228-NVB082N65S3F Features: 650 V Package: Reel - TR Family Name: NVB082 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVB082N65S3FOSDKR, NVB082N65S3FOSCT, NVB082N65S3F-ND, NVB082N65S3FOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 845228-NVB082N65S3F
Features: 650 V
Package: Reel - TR
Family Name: NVB082
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVB082N65S3FOSDKR, NVB082N65S3FOSCT, NVB082N65S3F-ND, NVB082N65S3FOSTR

Buy Now Datasheet
Singapore, Singapore
650V 40A MOSFET Transistor
278-NVB082N65S3F
650V 40A MOSFET Transistor 278-NVB082N65S3F
650V 40A N-Ch Power MOSFET, 82mΩ, D2PAK Product overview: NVB082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB082N65S3F can be used for catalog matching and distributor lookup.

650V 40A N-Ch Power MOSFET, 82mΩ, D2PAK Product overview: NVB082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB082N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 650V, 40A, 313W Rohs Compliant Onsemi - 97AC7889 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 650V, 40A, 313W Rohs Compliant Onsemi
97AC7889
Mosfet, Aec-Q101, N-Ch, 650V, 40A, 313W Rohs Compliant Onsemi 97AC7889
MOSFET, AEC-Q101, N-CH, 650V, 40A, 313W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 650V, 40A, 313W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB082N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB082N65S3F
MOSFET N-CH 650V 40A D2PAK-3

MOSFET N-CH 650V 40A D2PAK-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V D2PAK PKG

MOSFET SUPERFET3 650V D2PAK PKG

Buy Now Datasheet
Single FETs, MOSFETs - NVB082N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVB082N65S3F
Single FETs, MOSFETs NVB082N65S3F
MOSFET N-CH 650V 40A D2PAK-3

MOSFET N-CH 650V 40A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVB082N65S3FOSTR-ND 1861481P 1861481 845228-NVB082N65S3F 278-NVB082N65S3F 97AC7889 NVB082N65S3F NVB082N65S3F NVB082N65S3F
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVB082N65S3F 650V 40A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 650V, 40A, 313W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 D2pak SOT3 TO-3; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data