onsemi Single FETs, MOSFETs NVB072N65S3

Description
N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet
Description
N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVB072N65S3OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB072N65S3OSCT-ND
Single FETs, MOSFETs NVB072N65S3OSCT-ND
N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NVB072N65S3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB072N65S3OSDKR-ND
Single FETs, MOSFETs NVB072N65S3OSDKR-ND
N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NVB072N65S3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVB072N65S3OSTR-ND
Single FETs, MOSFETs NVB072N65S3OSTR-ND
N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 44A (Tc) 312W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 44 A MOSFET Transistor
278-NVB072N65S3
N-Channel 650 V 44 A MOSFET Transistor 278-NVB072N65S3
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 44 A, 72 mΩ, D2PAK, 800-REEL Product overview: NVB072N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 44 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB072N65S3 can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 44 A, 72 mΩ, D2PAK, 800-REEL Product overview: NVB072N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 44 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVB072N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, SuperFET® III, FRFET® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 44A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, SuperFET® III, FRFET®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVB072N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVB072N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVB072N65S3
MOSFET N-CH 650V 44A D2PAK-3

MOSFET N-CH 650V 44A D2PAK-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 650V, 44A, 312W Rohs Compliant Onsemi - 97AC7888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 650V, 44A, 312W Rohs Compliant Onsemi
97AC7888
Mosfet, Aec-Q101, N-Ch, 650V, 44A, 312W Rohs Compliant Onsemi 97AC7888
MOSFET, AEC-Q101, N-CH, 650V, 44A, 312W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 650V, 44A, 312W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NVB072N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVB072N65S3
Single FETs, MOSFETs NVB072N65S3
MOSFET N-CH 650V 44A D2PAK-3

MOSFET N-CH 650V 44A D2PAK-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V D2PAK PKG

MOSFET SUPERFET3 650V D2PAK PKG

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVB072N65S3OSCT-ND 278-NVB072N65S3 NVB072N65S3 97AC7888 NVB072N65S3 NVB072N65S3
Product Name Single FETs, MOSFETs N-Channel 650 V 44 A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 650V, 44A, 312W Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data