Win Source Part Number: 1340969-NVATS68301PZ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 84W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: DPAK
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVATS68301
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 31A (Ta)
Rds On (Max) @ Id, Vgs: 75mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 20 V
P-Channel 100V 31A (Ta) 84W (Tc) Surface Mount DPAK
P-Channel Power MOSFET, -100V, -31A, 75mΩ, 3000-REEL Product overview: NVATS68301PZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, -31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS68301PZT4G can be used for catalog matching and distributor lookup.
MOSFET P-CHANNEL 100V 31A DPAK
MOSFET Power MOSFET 75 ml -100V P-Chan
MOSFET P-CHANNEL 100V 31A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1340969-NVATS68301PZT4G | NVATS68301PZT4G-ND | 278-NVATS68301PZT4G | NVATS68301PZT4G | NVATS68301PZT4G | NVATS68301PZT4G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | P-Channel -100V -31A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 84000 milliwatts | 84000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive |