onsemi Single FETs, MOSFETs NVATS5A302PLZT4G

Description
P-Channel 60V 80A (Ta) 84W (Tc) Surface Mount ATPAK
Request a Quote Datasheet
Description
P-Channel 60V 80A (Ta) 84W (Tc) Surface Mount ATPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVATS5A302PLZT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVATS5A302PLZT4G-ND
Single FETs, MOSFETs NVATS5A302PLZT4G-ND
P-Channel 60V 80A (Ta) 84W (Tc) Surface Mount ATPAK

P-Channel 60V 80A (Ta) 84W (Tc) Surface Mount ATPAK

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Obsolete FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 80A (Ta)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Obsolete
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 80A (Ta)

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -80A MOSFET Transistor
278-NVATS5A302PLZT4G
P-Channel -60V -80A MOSFET Transistor 278-NVATS5A302PLZT4G
P-Channel Power MOSFET, -60V, -80A, 13mΩ, 3000-REEL Product overview: NVATS5A302PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A302PLZT4G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -60V, -80A, 13mΩ, 3000-REEL Product overview: NVATS5A302PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A302PLZT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVATS5A302PLZT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVATS5A302PLZT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVATS5A302PLZT4G
MOSFET P-CHANNEL 60V 80A ATPAK

MOSFET P-CHANNEL 60V 80A ATPAK

Supplier's Site
MOSFET PCH 4.5V DRIVE SERIES

MOSFET PCH 4.5V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVATS5A302PLZT4G-ND 278-NVATS5A302PLZT4G NVATS5A302PLZT4G NVATS5A302PLZT4G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs P-Channel -60V -80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details