onsemi Single FETs, MOSFETs NVATS5A108PLZT4G

Description
P-Channel 40V 77A (Ta) 72W (Tc) Surface Mount ATPAK
Request a Quote Datasheet
Description
P-Channel 40V 77A (Ta) 72W (Tc) Surface Mount ATPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVATS5A108PLZT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVATS5A108PLZT4G-ND
Single FETs, MOSFETs NVATS5A108PLZT4G-ND
P-Channel 40V 77A (Ta) 72W (Tc) Surface Mount ATPAK

P-Channel 40V 77A (Ta) 72W (Tc) Surface Mount ATPAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -40V -77A MOSFET Transistor
278-NVATS5A108PLZT4G
P-Channel -40V -77A MOSFET Transistor 278-NVATS5A108PLZT4G
P-Channel Power MOSFET, -40V, -77A, 10.4mΩ, 3000-REEL Product overview: NVATS5A108PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, -77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A108PLZT4G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -40V, -77A, 10.4mΩ, 3000-REEL Product overview: NVATS5A108PLZT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, -77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVATS5A108PLZT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353326-NVATS5A108PLZT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353326-NVATS5A108PLZT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353326-NVATS5A108PLZT4G
Win Source Part Number: 1353326-NVATS5A108PL ZT4G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Obsolete Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: ATPAK Base Product Number: NVATS5 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 77A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 10.4mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2.6V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 79.5 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3850 pF @ 20 V Power Dissipation (Max): 72W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353326-NVATS5A108PLZT4G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Obsolete
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: ATPAK
Base Product Number: NVATS5
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 77A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 10.4mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 79.5 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 3850 pF @ 20 V
Power Dissipation (Max): 72W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
MOSFET PCH 4.5V DRIVE SERIES

MOSFET PCH 4.5V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVATS5A108PLZT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVATS5A108PLZT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVATS5A108PLZT4G
MOSFET P-CHANNEL 40V 77A ATPAK

MOSFET P-CHANNEL 40V 77A ATPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVATS5A108PLZT4G-ND 278-NVATS5A108PLZT4G 1353326-NVATS5A108PLZT4G NVATS5A108PLZT4G NVATS5A108PLZT4G
Product Name Single FETs, MOSFETs P-Channel -40V -77A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data