P-Channel 30V 27A (Ta) 36W (Tc) Surface Mount ATPAK
MOSFET P-CHANNEL 30V 27A ATPAK
MOSFET Power MOSFET P-Chann -30 V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVATS4A101PZT4G-ND | NVATS4A101PZT4G | NVATS4A101PZT4G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel |