MOSFET N-CH 20V 0.915A SC75
MOSFET N-CH 20V 0.915A SC75
MOSFET N-CH 20V 0.915A SC75
Manufacturer: ON Semiconductor
Win Source Part Number: 887865-NVA4153NT1G
Series: *
Package: Reel - TR
Family Name: NVA415
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVA4153NT1GOSCT, NVA4153NT1GOSDKR, 488-NVA4153NT1GTR, NVA4153NT1GOSTR, NVA4153NT1G-ND
Single N-Channel Small Signal MOSFET with ESD Protection 20V, 915mA, 230mΩ, 3000-REEL Product overview: NVA4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVA4153NT1G can be used for catalog matching and distributor lookup.
MOSFET NFET SC75 20V 915MA 230MO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVA4153NT1GTR-ND | 887865-NVA4153NT1G | 278-NVA4153NT1G | NVA4153NT1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVA4153NT1G | N-Channel 20V 915mA MOSFET Transistor | MOSFET |
| Polarity | N-Channel |