EEPROM Serial 1-Mb SPI - Automotive Grade 1 Mb SPI Serial CMOS EEPROM TSSOP-8, 3000-REEL Product overview: NV25M01DTUTG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Mb, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1 Mb, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV25M01DTUTG can be used for catalog matching and distributor lookup.
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 1Mb (128K x 8) SPI 10MHz 8-TSSOP
IC EEPROM SPI SER CMOS 8TSSOP
EEPROM Memory IC 1Mbit SPI 10 MHz 8-TSSOP
IC EEPROM 1MBIT SPI 10MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NV25M01DTUTG | 488-NV25M01DTUTGCT-ND | NV25M01DTUTG | NV25M01DTUTG | NV25M01DTUTG |
| Product Name | Automotive 1 Mb TSSOP Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 40 ns | ||||
| Data Retention | 100 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |