onsemi Integrated Circuits (ICs) - Memory - Memory NV25640DWHFT3G

Description
Manufacturer: onsemi Win Source Part Number: 1320852-NV25640DWHFT 3G Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 40 ns Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: NV25640DWHFT3GOSDKR, NV25640DWHFT3GOSTR,N V25640DWHFT3GOSCT Base Product Number: NV25640 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1320852-NV25640DWHFT 3G Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 40 ns Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: NV25640DWHFT3GOSDKR, NV25640DWHFT3GOSTR,N V25640DWHFT3GOSCT Base Product Number: NV25640 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NV25640DWHFT3G is a 64 Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for automotive applications with an operating temperature range of -40°C to +150°C. It operates on a supply voltage range of 2.5 V to 5.5 V and supports a maximum clock frequency of 10 MHz via the Serial Peripheral Interface (SPI). The device features a 32-byte page write buffer, self-timed write cycles, and both hardware and software write protection, including block write protection options. This memory device is qualified to AEC-Q100 Grade 0 standards, ensuring reliability in automotive environments. It offers a data retention period of up to 200 years and can endure up to 4,000,000 write cycles at 25°C, with reduced endurance at higher temperatures. The NV25640DWHFT3G is available in both SOIC-8 and TSSOP-8 packages, and it is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The NV25640DWHFT3G is a 64 Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for automotive applications with an operating temperature range of -40°C to +150°C. It operates on a supply voltage range of 2.5 V to 5.5 V and supports a maximum clock frequency of 10 MHz via the Serial Peripheral Interface (SPI). The device features a 32-byte page write buffer, self-timed write cycles, and both hardware and software write protection, including block write protection options. This memory device is qualified to AEC-Q100 Grade 0 standards, ensuring reliability in automotive environments. It offers a data retention period of up to 200 years and can endure up to 4,000,000 write cycles at 25°C, with reduced endurance at higher temperatures. The NV25640DWHFT3G is available in both SOIC-8 and TSSOP-8 packages, and it is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1320852-NV25640DWHFT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320852-NV25640DWHFT3G
Integrated Circuits (ICs) - Memory - Memory 1320852-NV25640DWHFT3G
Manufacturer: onsemi Win Source Part Number: 1320852-NV25640DWHFT 3G Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 40 ns Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: NV25640DWHFT3GOSDKR, NV25640DWHFT3GOSTR,N V25640DWHFT3GOSCT Base Product Number: NV25640 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320852-NV25640DWHFT3G
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 40 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: NV25640DWHFT3GOSDKR,NV25640DWHFT3GOSTR,NV25640DWHFT3GOSCT
Base Product Number: NV25640
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive 64 Kb SOIC Memory IC and Storage Component
774-NV25640DWHFT3G
Automotive 64 Kb SOIC Memory IC and Storage Component 774-NV25640DWHFT3G
EEPROM Serial 64-Kb SPI - Automotive Grade 0 (+150°C) Auto Grade 0 EEPROM 64 Kb SPI SOIC-8, 3000-REEL Product overview: NV25640DWHFT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 64 Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 64 Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV25640DWHFT3G can be used for catalog matching and distributor lookup.

EEPROM Serial 64-Kb SPI - Automotive Grade 0 (+150°C) Auto Grade 0 EEPROM 64 Kb SPI SOIC-8, 3000-REEL Product overview: NV25640DWHFT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 64 Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 64 Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV25640DWHFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NV25640DWHFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 64Kb (8K x 8) SPI 10MHz 40ns 8-SOIC

Memory IC 64Kb (8K x 8) SPI 10MHz 40ns 8-SOIC

Buy Now Datasheet
Memory - NV25640DWHFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 64Kb (8K x 8) SPI 10MHz 40ns 8-SOIC

Memory IC 64Kb (8K x 8) SPI 10MHz 40ns 8-SOIC

Buy Now Datasheet
Memory - NV25640DWHFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 64Kb (8K x 8) SPI 10MHz 40ns 8-SOIC

Memory IC 64Kb (8K x 8) SPI 10MHz 40ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NV25640DWHFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NV25640DWHFT3G
Integrated Circuits (ICs) - Memory - Memory NV25640DWHFT3G
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - NV25640DWHFT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC 64Kbit SPI 10 MHz 40 ns 8-SOIC

Memory IC 64Kbit SPI 10 MHz 40 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64K SPI 10MHZ 8SOIC

IC EEPROM 64K SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 150Deg C; Memory Size Onsemi - 84AC7317 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 150Deg C; Memory Size Onsemi
84AC7317
Eeprom, 64Kbit, -40 To 150Deg C; Memory Size Onsemi 84AC7317
EEPROM, 64KBIT, -40 TO 150DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 150DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1320852-NV25640DWHFT3G 774-NV25640DWHFT3G NV25640DWHFT3GOSCT-ND NV25640DWHFT3G NV25640DWHFT3G NV25640DWHFT3G 84AC7317
Product Name Integrated Circuits (ICs) - Memory - Memory Automotive 64 Kb SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 64Kbit, -40 To 150Deg C; Memory Size Onsemi
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 40 ns 40 ns 40 ns 40 ns
Cycle Time 4.00E6 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details