Memory IC 16Kb (2K x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 16Kb (2K x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 16Kb (2K x 8) SPI 10MHz 40ns 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
Memory IC 16Kbit SPI 10 MHz 40 ns 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NV25160DWHFT3GOSCT-ND | NV25160DWHFT3G | NV25160DWHFT3G | NV25160DWHFT3G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |