onsemi Memory NV25080DWHFT3G

Description
Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC
Request a Quote Datasheet
Description
Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NV25080DWHFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC

Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC

Buy Now Datasheet
Memory - NV25080DWHFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC

Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC

Buy Now Datasheet
Memory - NV25080DWHFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC

Memory IC 8Kb (1K x 8) SPI 10MHz 40ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1339423-NV25080DWHFT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1339423-NV25080DWHFT3G
Integrated Circuits (ICs) - Memory - Memory 1339423-NV25080DWHFT3G
Win Source Part Number: 1339423-NV25080DWHFT 3G Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Memory Type: Non-Volatile Memory Size: 8Kbit Access Time: 40 ns Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Base Product Number: NV25080 Memory Organization: 1K x 8

Win Source Part Number: 1339423-NV25080DWHFT3G
Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Memory Type: Non-Volatile
Memory Size: 8Kbit
Access Time: 40 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Base Product Number: NV25080
Memory Organization: 1K x 8

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-NV25080DWHFT3G
Automotive Memory IC and Storage Component 774-NV25080DWHFT3G
EEPROM Serial 8-Kb SPI - Automotive Grade 0 (+150°C), 3000-REEL Product overview: NV25080DWHFT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV25080DWHFT3G can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb SPI - Automotive Grade 0 (+150°C), 3000-REEL Product overview: NV25080DWHFT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV25080DWHFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NV25080DWHFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NV25080DWHFT3G
Integrated Circuits (ICs) - Memory - Memory NV25080DWHFT3G
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site
Eeprom, 8Kbit, -40 To 150Deg C; Memory Size Onsemi - 84AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 150Deg C; Memory Size Onsemi
84AC7314
Eeprom, 8Kbit, -40 To 150Deg C; Memory Size Onsemi 84AC7314
EEPROM, 8KBIT, -40 TO 150DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 150DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - NV25080DWHFT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC

Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NV25080DWHFT3GOSCT-ND 1339423-NV25080DWHFT3G 774-NV25080DWHFT3G NV25080DWHFT3G NV25080DWHFT3G 84AC7314 NV25080DWHFT3G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Automotive Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 150Deg C; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V
Access Time 40 ns 40 ns 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details