Memory IC 2Kb (256 x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 2Kb (256 x 8) SPI 10MHz 40ns 8-SOIC
Memory IC 2Kb (256 x 8) SPI 10MHz 40ns 8-SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
Memory IC 2Kbit SPI 10 MHz 40 ns 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NV25020DWHFT3GOSCT-ND | NV25020DWHFT3G | NV25020DWHFT3G | NV25020DWHFT3G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 150degC (TA) | 2.5V ~ 5.5V |