EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns US8
IC EEPROM 64KBIT I2C 1MHZ US8
IC EEPROM 64KBIT I2C 1MHZ US8
IC EEPROM 64KBIT I2C 1MHZ US8
64KB I2C SER EEPROM FOR VCC=1.7V
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns US8
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-NV24C64UVLT2GTR-ND | NV24C64UVLT2G | NV24C64UVLT2G | NV24C64UVLT2G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | US8 | 8-VFSOP (0.091\", 2.30mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) | 1.7V ~ 5.5V |