IC EEPROM 32KBIT I2C 8UDFN
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)
IC EEPROM 32KBIT I2C 8UDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-NV24C32MUW3VTBGTR-ND | NV24C32MUW3VTBG | NV24C32MUW3VTBG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) |