EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns US8
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns US8
IC EEPROM 16KBIT I2C 1MHZ US8
IC EEPROM 16KBIT I2C 1MHZ US8
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-NV24C16UVLT2GCT-ND | NV24C16UVLT2G | NV24C16UVLT2G | NV24C16UVLT2G |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091\", 2.30mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) |