onsemi Memory NV24C08SNVLT3G

Description
Memory IC
Request a Quote Datasheet
Description
Memory IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-NV24C08SNVLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC

Memory IC

Buy Now Datasheet
Memory - 488-NV24C08SNVLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 400KHZ 5TSOP

IC EEPROM 8KBIT I2C 400KHZ 5TSOP

Buy Now Datasheet
Memory - 488-NV24C08SNVLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 400KHZ 5TSOP

IC EEPROM 8KBIT I2C 400KHZ 5TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NV24C08SNVLT3G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
NV24C08SNVLT3G
Integrated Circuits (ICs) - Memory - Memory NV24C08SNVLT3G
IC EEPROM 8KBIT I2C 400KHZ 5TSOP

IC EEPROM 8KBIT I2C 400KHZ 5TSOP

Supplier's Site
Memory - NV24C08SNVLT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 5-TSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 488-NV24C08SNVLT3GTR-ND NV24C08SNVLT3G NV24C08SNVLT3G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23-5 Thin, TSOT-23-5 5-TSOP SOT-23-5 Thin, TSOT-23-5
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details