onsemi Memory NV24C08MUW3VLTBG

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-NV24C08MUW3VLTBGTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - 488-NV24C08MUW3VLTBGCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Buy Now Datasheet
Memory - 488-NV24C08MUW3VLTBGDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1035996-NV24C08MUW3VLTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1035996-NV24C08MUW3VLTBG
Integrated Circuits (ICs) - Memory 1035996-NV24C08MUW3VLTBG
Win Source Part Number: 1035996-NV24C08MUW3V LTBG Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: 488-NV24C08MUW3VLTBG TR Base Product Number: NV24C08

Win Source Part Number: 1035996-NV24C08MUW3VLTBG
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: 488-NV24C08MUW3VLTBGTR
Base Product Number: NV24C08

Buy Now
Automotive Memory IC and Storage Component - 774-NV24C08MUW3VLTBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Memory IC and Storage Component
774-NV24C08MUW3VLTBG
Automotive Memory IC and Storage Component 774-NV24C08MUW3VLTBG
EEPROM Serial 8-Kb I2C - Automotive Grade, 3000-REEL Product overview: NV24C08MUW3VLTBG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV24C08MUW3VLTBG can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb I2C - Automotive Grade, 3000-REEL Product overview: NV24C08MUW3VLTBG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV24C08MUW3VLTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site
Memory - NV24C08MUW3VLTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NV24C08MUW3VLTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NV24C08MUW3VLTBG
Integrated Circuits (ICs) - Memory - Memory NV24C08MUW3VLTBG
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-NV24C08MUW3VLTBGTR-ND 1035996-NV24C08MUW3VLTBG 774-NV24C08MUW3VLTBG NV24C08MUW3VLTBG NV24C08MUW3VLTBG NV24C08MUW3VLTBG NV24C08MUW3VLTBG
Product Name Memory Integrated Circuits (ICs) - Memory Automotive Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C01507400 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details