Win Source Part Number: 1371433-NV24C04DWVLT
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NV24C04
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 512 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Access Time: 450 ns
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
EEPROM Serial 4-Kb I2C - Automotive Grade, 3000-REEL Product overview: NV24C04DWVLT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NV24C04DWVLT3G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371433-NV24C04DWVLT3G | 488-NV24C04DWVLT3GTR-ND | 774-NV24C04DWVLT3G | NV24C04DWVLT3G | NV24C04DWVLT3G | NV24C04DWVLT3G |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Cycle Time | 4.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |