onsemi TRANSISTORS - Transistors - Special Purpose - NUS5531MTR2G NUS5531MTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209382-NUS5531MTR2G Packaging: Reel - TR Voltage Rating: 20V PNP, 12V P-Channel Current Rating: 2A PNP, 5.47A P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, P-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209382-NUS5531MTR2G Packaging: Reel - TR Voltage Rating: 20V PNP, 12V P-Channel Current Rating: 2A PNP, 5.47A P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, P-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - NUS5531MTR2G - 209382-NUS5531MTR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - NUS5531MTR2G
209382-NUS5531MTR2G
TRANSISTORS - Transistors - Special Purpose - NUS5531MTR2G 209382-NUS5531MTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 209382-NUS5531MTR2G Packaging: Reel - TR Voltage Rating: 20V PNP, 12V P-Channel Current Rating: 2A PNP, 5.47A P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, P-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 209382-NUS5531MTR2G
Packaging: Reel - TR
Voltage Rating: 20V PNP, 12V P-Channel
Current Rating: 2A PNP, 5.47A P-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: PNP, P-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
294-NUS5531MTR2G
MOSFET Transistor 294-NUS5531MTR2G
Main Switch Power MOSFET and Single Charging BJT Product overview: NUS5531MTR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-NUS5531MTR2G can be used for catalog matching and distributor lookup.

Main Switch Power MOSFET and Single Charging BJT Product overview: NUS5531MTR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-NUS5531MTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - NUS5531MTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
NUS5531MTR2G
Discrete Semiconductor Products - Transistors - Special Purpose NUS5531MTR2G
MOSFET/BJT SGL P-CH 12V 8-WDFN

MOSFET/BJT SGL P-CH 12V 8-WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 209382-NUS5531MTR2G 294-NUS5531MTR2G NUS5531MTR2G
Product Name TRANSISTORS - Transistors - Special Purpose - NUS5531MTR2G MOSFET Transistor Discrete Semiconductor Products - Transistors - Special Purpose
Polarity PNP, P-Channel; PNP P-Channel
Unlock Full Specs
to access all available technical data