onsemi TRANSISTORS - Transistors - Special Purpose - NUS5530MNR2G NUS5530MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 118796-NUS5530MNR2G Packaging: Reel - TR Voltage Rating: 35V PNP, 20V P-Channel Current Rating: 2A PNP, 3.9A P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, P-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-DFN-EP (3.3x3.3) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 118796-NUS5530MNR2G Packaging: Reel - TR Voltage Rating: 35V PNP, 20V P-Channel Current Rating: 2A PNP, 3.9A P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, P-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-DFN-EP (3.3x3.3) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - NUS5530MNR2G - 118796-NUS5530MNR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - NUS5530MNR2G
118796-NUS5530MNR2G
TRANSISTORS - Transistors - Special Purpose - NUS5530MNR2G 118796-NUS5530MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 118796-NUS5530MNR2G Packaging: Reel - TR Voltage Rating: 35V PNP, 20V P-Channel Current Rating: 2A PNP, 3.9A P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN, P-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-DFN-EP (3.3x3.3) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118796-NUS5530MNR2G
Packaging: Reel - TR
Voltage Rating: 35V PNP, 20V P-Channel
Current Rating: 2A PNP, 3.9A P-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN, P-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 8-DFN-EP (3.3x3.3)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
DFN MOSFET Transistor
294-NUS5530MNR2G
DFN MOSFET Transistor 294-NUS5530MNR2G
Integrated Power MOSFET with PNP 8-Pin DFN EP T/R Product overview: NUS5530MNR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DFN, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-NUS5530MNR2G can be used for catalog matching and distributor lookup.

Integrated Power MOSFET with PNP 8-Pin DFN EP T/R Product overview: NUS5530MNR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DFN, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-NUS5530MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - NUS5530MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
NUS5530MNR2G
Discrete Semiconductor Products - Transistors - Special Purpose NUS5530MNR2G
IC MOSFET W/PNP SW TRANS 8-DFN

IC MOSFET W/PNP SW TRANS 8-DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET INTEGRATED POWER BJT

MOSFET INTEGRATED POWER BJT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 118796-NUS5530MNR2G 294-NUS5530MNR2G NUS5530MNR2G NUS5530MNR2G
Product Name TRANSISTORS - Transistors - Special Purpose - NUS5530MNR2G DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity P-Channel; NPN, P-Channel
Unlock Full Specs
to access all available technical data