onsemi PMIC - PMIC - Battery Management - NUS3116MTR2G NUS3116MTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114941-NUS3116MTR2G Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114941-NUS3116MTR2G Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - NUS3116MTR2G - 114941-NUS3116MTR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - NUS3116MTR2G
114941-NUS3116MTR2G
PMIC - PMIC - Battery Management - NUS3116MTR2G 114941-NUS3116MTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 114941-NUS3116MTR2G Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114941-NUS3116MTR2G
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 114941-NUS3116MTR2G
Product Name PMIC - PMIC - Battery Management - NUS3116MTR2G
Package Type SOT3; 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC860BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details