onsemi PMIC - PMIC - Power Management - Specialized - NUS3065MUTAG NUS3065MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060731-NUS3065MUTAG Packaging: Reel - TR Applications: Overvoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-LLGA (3x2.5) Supply Voltage - Operating: 3 V to 25 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060731-NUS3065MUTAG Packaging: Reel - TR Applications: Overvoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-LLGA (3x2.5) Supply Voltage - Operating: 3 V to 25 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NUS3065MUTAG - 060731-NUS3065MUTAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NUS3065MUTAG
060731-NUS3065MUTAG
PMIC - PMIC - Power Management - Specialized - NUS3065MUTAG 060731-NUS3065MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060731-NUS3065MUTAG Packaging: Reel - TR Applications: Overvoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-LLGA (3x2.5) Supply Voltage - Operating: 3 V to 25 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060731-NUS3065MUTAG
Packaging: Reel - TR
Applications: Overvoltage Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-LLGA (3x2.5)
Supply Voltage - Operating: 3 V to 25 V
Operating Supply Current: 750μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - NUS3065MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NUS3065MUTAG
Power Management - Specialized NUS3065MUTAG
Overvoltage Protection PMIC 8-LLGA (3x2.5)

Overvoltage Protection PMIC 8-LLGA (3x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060731-NUS3065MUTAG NUS3065MUTAG
Product Name PMIC - PMIC - Power Management - Specialized - NUS3065MUTAG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers