Manufacturer: ON Semiconductor
Win Source Part Number: 1232696-NUS3055MUTAG
Packaging: Reel - TR
Package: 8-UFLGA
Applications: General
Number of Circuits: 1
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: 7.08V
Part Status: Obsolete(EOL)
Family Name: NUS3055MUTAG
Categories: Circuit Protection
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-LLGA (3x2.5)
Introduction Date: December 21, 2006
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 7.08V 8LLGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1232696-NUS3055MUTAG | NUS3055MUTAG |
| Product Name | TVS - TVS - Mixed Technology - NUS3055MUTAG | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| VC | 7.08 volts |