onsemi PMIC - PMIC - Power Management - Specialized - NUS3046MNT1G NUS3046MNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209381-NUS3046MNT1G Packaging: Reel - TR Applications: Overvoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN-EP (3.3x3.3) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209381-NUS3046MNT1G Packaging: Reel - TR Applications: Overvoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN-EP (3.3x3.3) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NUS3046MNT1G - 209381-NUS3046MNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NUS3046MNT1G
209381-NUS3046MNT1G
PMIC - PMIC - Power Management - Specialized - NUS3046MNT1G 209381-NUS3046MNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 209381-NUS3046MNT1G Packaging: Reel - TR Applications: Overvoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN-EP (3.3x3.3) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209381-NUS3046MNT1G
Packaging: Reel - TR
Applications: Overvoltage Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN-EP (3.3x3.3)
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 750μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - NUS3046MNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NUS3046MNT1G
Power Management - Specialized NUS3046MNT1G
Overvoltage Protection PMIC 8-DFN (3.3x3.3)

Overvoltage Protection PMIC 8-DFN (3.3x3.3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 209381-NUS3046MNT1G NUS3046MNT1G
Product Name PMIC - PMIC - Power Management - Specialized - NUS3046MNT1G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139134 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details