onsemi Tvs Diode Array, 5.6V, Sot-953; Clamping Voltage Vc Max Onsemi NUP45V6P5T5G

Description
TVS DIODE ARRAY, 5.6V, SOT-953; Clamping Voltage Vc Max:10.5V; Diode Case Style:SOT-953; No. of Pins:5Pins; Product Range:NUP45V6 Series; Automotive Qualification Standard:-; Breakdown Voltage Range:5.3V to 5.9V; Filter Terminals:SMDRoHS Compliant: Yes
Description
TVS DIODE ARRAY, 5.6V, SOT-953; Clamping Voltage Vc Max:10.5V; Diode Case Style:SOT-953; No. of Pins:5Pins; Product Range:NUP45V6 Series; Automotive Qualification Standard:-; Breakdown Voltage Range:5.3V to 5.9V; Filter Terminals:SMDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, 5.6V, Sot-953; Clamping Voltage Vc Max Onsemi - 01P4637 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 5.6V, Sot-953; Clamping Voltage Vc Max Onsemi
01P4637
Tvs Diode Array, 5.6V, Sot-953; Clamping Voltage Vc Max Onsemi 01P4637
TVS DIODE ARRAY, 5.6V, SOT-953; Clamping Voltage Vc Max:10.5V; Diode Case Style:SOT-953; No. of Pins:5Pins; Product Range:NUP45V6 Series; Automotive Qualification Standard:-; Breakdown Voltage Range:5.3V to 5.9V; Filter Terminals:SMDRoHS Compliant: Yes

TVS DIODE ARRAY, 5.6V, SOT-953; Clamping Voltage Vc Max:10.5V; Diode Case Style:SOT-953; No. of Pins:5Pins; Product Range:NUP45V6 Series; Automotive Qualification Standard:-; Breakdown Voltage Range:5.3V to 5.9V; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P4637
Product Name Tvs Diode Array, 5.6V, Sot-953; Clamping Voltage Vc Max Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD0P4RFL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Compact Size Manual Reset 1-15P UL Listed - G20PM115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details