TVS DIODE 6.8VWM 13VC SC88A
TRANS VOLTAGE SUPPRESSOR DIODE,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-NUP4108W5T2G-ND | NUP4108W5T2G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | |
| Peak Pulse Power | 20 watts | |
| VC | 13 volts |