onsemi TVS Diodes NUP4106DR2G

Description
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP4106DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - NUP4106DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - NUP4106DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - NUP4106DR2G - 1232691-NUP4106DR2G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NUP4106DR2G
1232691-NUP4106DR2G
TVS - TVS - Diodes - NUP4106DR2G 1232691-NUP4106DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1232691-NUP4106DR2G Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 500W Power Line Protection: Yes Capacitance @ Frequency: 8pF @ 1MHz Family Name: NUP4106D Categories: Circuit Protection Minimum Breakdown Voltage: 5V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Maximum Clamping Voltage: 15V Alternative Parts (Cross-Reference): CSRS085V0-G; MAX13204EALT+T; PSRDA05-4-LF-T7; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232691-NUP4106DR2G
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V
Current - Peak Pulse (10/1000μs): 25A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Family Name: NUP4106D
Categories: Circuit Protection
Minimum Breakdown Voltage: 5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Maximum Clamping Voltage: 15V
Alternative Parts (Cross-Reference): CSRS085V0-G; MAX13204EALT+T; PSRDA05-4-LF-T7;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 15pF 500W SOIC TVS Protection Diode
144-NUP4106DR2G
5V 15pF 500W SOIC TVS Protection Diode 144-NUP4106DR2G
Unidirectional TVS Diode, 4Ch, 5V, 15pF, 500W, SOIC-N Product overview: NUP4106DR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 15pF, 500W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 15pF, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4106DR2G can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 4Ch, 5V, 15pF, 500W, SOIC-N Product overview: NUP4106DR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 15pF, 500W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 15pF, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4106DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - NUP4106DR2G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
NUP4106DR2G
TVS Diodes NUP4106DR2G
TVS DIODE 3.3VWM 15VC 8-SOIC

TVS DIODE 3.3VWM 15VC 8-SOIC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP4106DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP4106DR2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP4106DR2G
TVS DIODE 3.3VWM 15VC 8-SOIC

TVS DIODE 3.3VWM 15VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NUP4106DR2GOSDKR-ND 1232691-NUP4106DR2G 144-NUP4106DR2G NUP4106DR2G NUP4106DR2G
Product Name TVS Diodes TVS - TVS - Diodes - NUP4106DR2G 5V 15pF 500W SOIC TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SOIC (0.154", 3.90mm Width) 8-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts 500 watts
VC 15 volts 15 volts 15 volts 15 volts
VBR 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data