14V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)
Unidirectional TVS Diode, 3.3V, 14V Clamp, 25A Peak Pulse, 5pF Product overview: NUP4105MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 14V, 25A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 14V, 25A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4105MUTAG can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 14VC 10UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP4105MUTAG-ND | 144-NUP4105MUTAG | NUP4105MUTAG |
| Product Name | TVS Diodes | 3.3V 14V 25A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 10-UFDFN Exposed Pad | Tape and Reel | 10-UDFN (2.6x2.6) |
| Peak Pulse Power | 450 watts | 450 watts | 450 watts |
| VC | 14 volts | 14 volts |