onsemi TVS - TVS - Diodes - NUP4016P5T5G NUP4016P5T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084074-NUP4016P5T5G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-953 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084074-NUP4016P5T5G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-953 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - NUP4016P5T5G - 1084074-NUP4016P5T5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NUP4016P5T5G
1084074-NUP4016P5T5G
TVS - TVS - Diodes - NUP4016P5T5G 1084074-NUP4016P5T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1084074-NUP4016P5T5G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-953 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084074-NUP4016P5T5G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-953
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - NUP4016P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOT-953

Clamp Ipp Tvs Diode Surface Mount SOT-953

Buy Now Datasheet
5.5V 0.5pF TVS Protection Diode - 144-NUP4016P5T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 0.5pF TVS Protection Diode
144-NUP4016P5T5G
5.5V 0.5pF TVS Protection Diode 144-NUP4016P5T5G
4-Ch TVS Diode Array, 5.5V, 0.5pF, SOT-953, Unidirectional Product overview: NUP4016P5T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 0.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 0.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4016P5T5G can be used for catalog matching and distributor lookup.

4-Ch TVS Diode Array, 5.5V, 0.5pF, SOT-953, Unidirectional Product overview: NUP4016P5T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 0.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 0.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4016P5T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP4016P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP4016P5T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP4016P5T5G
TVS DIODE 5VWM SOT953

TVS DIODE 5VWM SOT953

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1084074-NUP4016P5T5G NUP4016P5T5G-ND 144-NUP4016P5T5G NUP4016P5T5G
Product Name TVS - TVS - Diodes - NUP4016P5T5G TVS Diodes 5.5V 0.5pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT-953 SOT-953 Tape and Reel SOT-953
VWM 5 volts
VBR 5.5 volts 5.5 volts 5.5 volts
CT 0.5000 pF
Unlock Full Specs
to access all available technical data