Surge Suppressor, Low Capacitance, for High Speed USB 2.0, UDFN6 1.6x1.6, 0.5P, 3000-REEL Product overview: NUP3115UPMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP3115UPMUTAG can be used for catalog matching and distributor lookup.
9.4V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6)
9.4V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6)
9.4V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 1232689-NUP3115UPMUT
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFDFN Exposed Pad
Applications: General
Mounting: SMD
Unidirectional Channels: 3
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.8pF @ 1MHz
Family Name: NUP3115UPMU
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-UDFN (1.6x1.6)
Maximum Clamping Voltage: 9.4V (Typ)
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
DIODE, ESD PROTECTION, 5.5V, UDFN-6; Clamping Voltage Vc Max:22V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 9.4VC 6UDFN
TVS DIODE 5.5VWM 9.4VC 6UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NUP3115UPMUTAG | NUP3115UPMUTAGOSCT-ND | 1232689-NUP3115UPMUTAG | 14AC4784 | NUP3115UPMUTAG | NUP3115UPMUTAG |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - NUP3115UPMUTAG | Diode, Esd Protection, 5.5V, Udfn-6; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UDFN (1.6x1.6) | ||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VC | 9.4 volts | 9.4 volts | 9.4 volts | 9.4 volts |